The MID400S is an optically isolated AC line monitor with an 8-pin surface-mount package (lead bend). It interfaces AC line voltage to logic-level outputs using two back-to-back GaAs LEDs and a high-gain detector circuit. It operates with a 5 V supply and provides TTL-compatible open-collector output. The device offers 2,500 VAC RMS isolation and meets UL1577 and DIN EN/IEC 60747-5-5 standards, with a maximum working insulation voltage of 630 Vpeak. It supports externally adjustable AC sensing level and time delay via an auxiliary capacitor. Operating temperature ranges from -40°C to +85°C. The part is RoHS compliant.
Logic Output Optocouplers 8-Pin Optocoupler Logic aC Line Product overview: MID400S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MID400S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MID400S |
| Product Name | Bipolar Transistor |
| Package Type | Tube |