onsemi Optical Sensors - Optical Sensors - Photodiodes - MICROFJ-60035-TSV-TR1 MICROFJ-60035-TSV-TR1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 927167-MICROFJ-60035 -TSV-TR1 Series: J-SERIES SIPM Operating Temperature Range: -40°C ~ 85°C Features: Photodiode 420nm 250ps - 36-WBGA Package: Strip Package: 36-WBGA Mounting: Surface Mount Family Name: MICROFJ Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 927167-MICROFJ-60035 -TSV-TR1 Series: J-SERIES SIPM Operating Temperature Range: -40°C ~ 85°C Features: Photodiode 420nm 250ps - 36-WBGA Package: Strip Package: 36-WBGA Mounting: Surface Mount Family Name: MICROFJ Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - MICROFJ-60035-TSV-TR1 - 927167-MICROFJ-60035-TSV-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - MICROFJ-60035-TSV-TR1
927167-MICROFJ-60035-TSV-TR1
Optical Sensors - Optical Sensors - Photodiodes - MICROFJ-60035-TSV-TR1 927167-MICROFJ-60035-TSV-TR1
Manufacturer: ON Semiconductor Win Source Part Number: 927167-MICROFJ-60035 -TSV-TR1 Series: J-SERIES SIPM Operating Temperature Range: -40°C ~ 85°C Features: Photodiode 420nm 250ps - 36-WBGA Package: Strip Package: 36-WBGA Mounting: Surface Mount Family Name: MICROFJ Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050

Manufacturer: ON Semiconductor
Win Source Part Number: 927167-MICROFJ-60035-TSV-TR1
Series: J-SERIES SIPM
Operating Temperature Range: -40°C ~ 85°C
Features: Photodiode 420nm 250ps - 36-WBGA
Package: Strip
Package: 36-WBGA
Mounting: Surface Mount
Family Name: MICROFJ
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050

Buy Now Datasheet
Sipm Ic, 35Um, Odcsp-36; Product Range Onsemi - 82AC2995 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 35Um, Odcsp-36; Product Range Onsemi
82AC2995
Sipm Ic, 35Um, Odcsp-36; Product Range Onsemi 82AC2995
SIPM IC, 35UM, ODCSP-36; Product Range:J-Series SiPM Sensor; Active Area:6mm x 6mm; Microcell Size:35µm; No. of Microcells:22292Micr ocells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:36Pins RoHS Compliant: Yes

SIPM IC, 35UM, ODCSP-36; Product Range:J-Series SiPM Sensor; Active Area:6mm x 6mm; Microcell Size:35µm; No. of Microcells:22292Microcells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 927167-MICROFJ-60035-TSV-TR1 82AC2995
Product Name Optical Sensors - Optical Sensors - Photodiodes - MICROFJ-60035-TSV-TR1 Sipm Ic, 35Um, Odcsp-36; Product Range Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details