onsemi Sipm Ic, 35Um, Odcsp-16; Product Range Onsemi MICROFJ-40035-TSV-TR1

Description
SIPM IC, 35UM, ODCSP-16; Product Range:J-Series SiPM Sensor; Active Area:4mm x 4mm; Microcell Size:35µm; No. of Microcells:9260Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:16Pins RoHS Compliant: Yes
Datasheet
Description
SIPM IC, 35UM, ODCSP-16; Product Range:J-Series SiPM Sensor; Active Area:4mm x 4mm; Microcell Size:35µm; No. of Microcells:9260Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:16Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sipm Ic, 35Um, Odcsp-16; Product Range Onsemi - 82AC2994 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 35Um, Odcsp-16; Product Range Onsemi
82AC2994
Sipm Ic, 35Um, Odcsp-16; Product Range Onsemi 82AC2994
SIPM IC, 35UM, ODCSP-16; Product Range:J-Series SiPM Sensor; Active Area:4mm x 4mm; Microcell Size:35µm; No. of Microcells:9260Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:16Pins RoHS Compliant: Yes

SIPM IC, 35UM, ODCSP-16; Product Range:J-Series SiPM Sensor; Active Area:4mm x 4mm; Microcell Size:35µm; No. of Microcells:9260Microcells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 82AC2994
Product Name Sipm Ic, 35Um, Odcsp-16; Product Range Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S13131-736 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
MicroFlowSens MFS02 thermal gas flow sensor - MFS 02 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details