onsemi Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi MICROFC-60035-SMT-TR1

Description
SIPM IC, 35UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:6mm x 6mm; Microcell Size:35µm; No. of Microcells:18980Micr ocells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
SIPM IC, 35UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:6mm x 6mm; Microcell Size:35µm; No. of Microcells:18980Micr ocells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi - 82AC2984 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi
82AC2984
Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi 82AC2984
SIPM IC, 35UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:6mm x 6mm; Microcell Size:35µm; No. of Microcells:18980Micr ocells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

SIPM IC, 35UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:6mm x 6mm; Microcell Size:35µm; No. of Microcells:18980Microcells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 82AC2984
Product Name Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Specs
Sensor Type Temperature
Input Voltage 1.68 to 3.6 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-085 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details