onsemi Sipm Ic, 50Um, Cwdfn-4; Product Range Onsemi MICROFC-30050-SMT-TR1

Description
SIPM IC, 50UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:50µm; No. of Microcells:2668Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
SIPM IC, 50UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:50µm; No. of Microcells:2668Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sipm Ic, 50Um, Cwdfn-4; Product Range Onsemi - 82AC2983 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 50Um, Cwdfn-4; Product Range Onsemi
82AC2983
Sipm Ic, 50Um, Cwdfn-4; Product Range Onsemi 82AC2983
SIPM IC, 50UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:50µm; No. of Microcells:2668Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

SIPM IC, 50UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:50µm; No. of Microcells:2668Microcells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 82AC2983
Product Name Sipm Ic, 50Um, Cwdfn-4; Product Range Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1324LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
5 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3923-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details