onsemi Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi MICROFC-30035-SMT-TR1

Description
SIPM IC, 35UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:35µm; No. of Microcells:4774Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
SIPM IC, 35UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:35µm; No. of Microcells:4774Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi - 82AC2982 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi
82AC2982
Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi 82AC2982
SIPM IC, 35UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:35µm; No. of Microcells:4774Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

SIPM IC, 35UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:35µm; No. of Microcells:4774Microcells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 82AC2982
Product Name Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature & Humidity Sensor ICs - 533846 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
View Details