onsemi Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi MICROFC-10035-SMT-TR1

Description
SIPM IC, 35UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:1mm x 1mm; Microcell Size:35µm; No. of Microcells:576Microc ells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
SIPM IC, 35UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:1mm x 1mm; Microcell Size:35µm; No. of Microcells:576Microc ells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi - 82AC2980 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi
82AC2980
Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi 82AC2980
SIPM IC, 35UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:1mm x 1mm; Microcell Size:35µm; No. of Microcells:576Microc ells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

SIPM IC, 35UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:1mm x 1mm; Microcell Size:35µm; No. of Microcells:576Microcells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 82AC2980
Product Name Sipm Ic, 35Um, Cwdfn-4; Product Range Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensor Modules - MD-0007 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 2377646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details