onsemi Sipm Ic, 20Um, Cwdfn-4; Product Range Onsemi MICROFC-10020-SMT-TR1

Description
SIPM IC, 20UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:1mm x 1mm; Microcell Size:20µm; No. of Microcells:1296Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
SIPM IC, 20UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:1mm x 1mm; Microcell Size:20µm; No. of Microcells:1296Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sipm Ic, 20Um, Cwdfn-4; Product Range Onsemi - 82AC2979 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 20Um, Cwdfn-4; Product Range Onsemi
82AC2979
Sipm Ic, 20Um, Cwdfn-4; Product Range Onsemi 82AC2979
SIPM IC, 20UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:1mm x 1mm; Microcell Size:20µm; No. of Microcells:1296Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

SIPM IC, 20UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:1mm x 1mm; Microcell Size:20µm; No. of Microcells:1296Microcells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 82AC2979
Product Name Sipm Ic, 20Um, Cwdfn-4; Product Range Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - TLE49615MXTMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 32 volts
View Details
2 suppliers
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Image sensor modules - C16795-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details