Win Source Part Number: 969492-MGSF3442XT1
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2156-MGSF3442XT1,ONS
RoHS Status: RoHS non-compliant
Small Signal Field-Effect Transistor, 1.7A I(D), 20V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
SMALL SIGNAL N-CHANNEL MOSFET
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 969492-MGSF3442XT1 | MGSF3442XT1 | MGSF3442XT1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | SC-74-6 |