onsemi Single FETs, MOSFETs MGSF1N03LT3G

Description
N-Channel 30V 1.6A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 30V 1.6A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MGSF1N03LT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MGSF1N03LT3G-ND
Single FETs, MOSFETs MGSF1N03LT3G-ND
N-Channel 30V 1.6A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 1.6A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF1N03LT3G - 1075858-MGSF1N03LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF1N03LT3G
1075858-MGSF1N03LT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF1N03LT3G 1075858-MGSF1N03LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1075858-MGSF1N03LT3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 420mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Input Capacitance: 140pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1075858-MGSF1N03LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 420mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Input Capacitance: 140pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 2.1A SOT-23 MOSFET Transistor
278-MGSF1N03LT3G
N-Channel 30V 2.1A SOT-23 MOSFET Transistor 278-MGSF1N03LT3G
Single N-Channel Small Signal Power MOSFET 30V, 2.1A, 100 mΩ, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MGSF1N03LT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 2.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MGSF1N03LT3G can be used for catalog matching and distributor lookup.

Single N-Channel Small Signal Power MOSFET 30V, 2.1A, 100 mΩ, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MGSF1N03LT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 2.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MGSF1N03LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MGSF1N03LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MGSF1N03LT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MGSF1N03LT3G
MOSFET N-CH 30V 1.6A SOT23-3

MOSFET N-CH 30V 1.6A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MGSF1N03LT3G-ND 1075858-MGSF1N03LT3G 278-MGSF1N03LT3G MGSF1N03LT3G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF1N03LT3G N-Channel 30V 2.1A SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data