N-CH MOSFET, 20V, 750mA, 90mR, SOT-23, Surface Mount Product overview: MGSF1N02LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 750mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 750mA, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MGSF1N02LT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 801258-MGSF1N02LT1
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3 (TO-236)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 400mW
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 90mOhm at 1.2A, 10V
Input Capacitance (Ciss) (Maximum) at Vds: 125pF at 5V
Current - Continuous Drain (Id) at 25°C: 750mA
Vgs(th) (Maximum) at Id: 2.4V at 250μA
Maximum Vgs: ±20V
N-Channel 20V 750mA (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)
MOSFET N-CH 20V 750MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-MGSF1N02LT1 | 801258-MGSF1N02LT1 | MGSF1N02LT1OSTR-ND | MGSF1N02LT1 |
| Product Name | SMD 20V 750mA SOT-23 MOSFET Transistor | FETs - Single - MGSF1N02LT1 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| PD | 400 milliwatts | 400 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |