Manufacturer: Fairchild Semiconductor
Win Source Part Number: 058454-MF10CCN/NOPB
Category: Integrated Circuits(ICs)
Family: Interface - Filters - Active
Packaging: Tube
Mounting Style: Through Hole
Package: 20-DIP (0.300" 7.62mm)
Manufacturer Device Package: 20-PDIP
Standard Package: 18
Catalog: Filters
Operating Supply Voltage: ±9 V ~ 14 V
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 200kHz
Number of Filters: 2
Alternative Parts (Cross-Reference): MAX262ACWG+T; MF10ACN; MF10CCN/NOPB; LMF100CIWM;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 058454-MF10CCN/NOPB |
| Product Name | Integrated Circuits(ICs) |