onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105LT1G MDC3105LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023169-MDC3105LT1G Packaging: Reel - TR Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 6V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023169-MDC3105LT1G Packaging: Reel - TR Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 6V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105LT1G
MDC3105LT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105LT1G MDC3105LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023169-MDC3105LT1G Packaging: Reel - TR Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 6V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023169-MDC3105LT1G
Packaging: Reel - TR
Output Type: Bipolar
Switch Type: Relay, Solenoid Driver
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 6V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3 (TO-236)
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MDC3105LT1G
PMIC - Power Distribution Switches, Load Drivers MDC3105LT1G
IC PWR DRVR BIPOLAR 1:1 SOT23-3

IC PWR DRVR BIPOLAR 1:1 SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MDC3105LT1G MDC3105LT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105LT1G PMIC - Power Distribution Switches, Load Drivers
Voltage 6V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Battery Distribution Units - 2819047-1 - TE Connectivity
Specs
Voltage 12
Current 50.0 amps
Operating Temperature -40 to 239 F (-40 to 115 C)
View Details
Power Distribution Units - 2702250 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type E - French
View Details