onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105LT1 MDC3105LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 884486-MDC3105LT1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MDC31 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MDC3105LT1OSCT, MDC3105LT1OSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 884486-MDC3105LT1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MDC31 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MDC3105LT1OSCT, MDC3105LT1OSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105LT1
MDC3105LT1
PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105LT1 MDC3105LT1
Manufacturer: ON Semiconductor Win Source Part Number: 884486-MDC3105LT1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MDC31 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MDC3105LT1OSCT, MDC3105LT1OSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 884486-MDC3105LT1
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: MDC31
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MDC3105LT1OSCT, MDC3105LT1OSTR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MDC3105LT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MDC3105LT1
PMIC - Power Distribution Switches, Load Drivers MDC3105LT1
IC PWR DRVR BIPOLAR 1:1 SOT23-3

IC PWR DRVR BIPOLAR 1:1 SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MDC3105LT1 MDC3105LT1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105LT1 PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 444308-2 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details