onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105DMT1 MDC3105DMT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 884485-MDC3105DMT1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74, SOT-457 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MDC31 Categories: Integrated Circuits (ICs) Case / Package: SC-74 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MDC3105DMT1OSCT, MDC3105DMT1OSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 884485-MDC3105DMT1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74, SOT-457 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MDC31 Categories: Integrated Circuits (ICs) Case / Package: SC-74 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MDC3105DMT1OSCT, MDC3105DMT1OSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105DMT1
MDC3105DMT1
PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105DMT1 MDC3105DMT1
Manufacturer: ON Semiconductor Win Source Part Number: 884485-MDC3105DMT1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74, SOT-457 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MDC31 Categories: Integrated Circuits (ICs) Case / Package: SC-74 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MDC3105DMT1OSCT, MDC3105DMT1OSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 884485-MDC3105DMT1
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74, SOT-457
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: MDC31
Categories: Integrated Circuits (ICs)
Case / Package: SC-74
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MDC3105DMT1OSCT, MDC3105DMT1OSTR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MDC3105DMT1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MDC3105DMT1
PMIC - Power Distribution Switches, Load Drivers MDC3105DMT1
IC PWR DRIVER BIPOLAR 1:1 SC74

IC PWR DRIVER BIPOLAR 1:1 SC74

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MDC3105DMT1 MDC3105DMT1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105DMT1 PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703405 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details