onsemi Dual 5KV Bipolar Transistor MCT9001W

Description
OPTOISO 5KV 2CH TRANSISTOR 8DIP Product overview: MCT9001W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT9001W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5KV 2CH TRANSISTOR 8DIP Product overview: MCT9001W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT9001W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5KV Bipolar Transistor
903-MCT9001W
Dual 5KV Bipolar Transistor 903-MCT9001W
OPTOISO 5KV 2CH TRANSISTOR 8DIP Product overview: MCT9001W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT9001W can be used for catalog matching and distributor lookup.

OPTOISO 5KV 2CH TRANSISTOR 8DIP Product overview: MCT9001W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT9001W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - MCT9001W - 788360-MCT9001W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT9001W
788360-MCT9001W
Optoisolators - Transistor, Photovoltaic Output - MCT9001W 788360-MCT9001W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788360-MCT9001W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1V Rise / Fall Time (Typ): 2.4μs, 2.4μs Number of Channels: 2 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Part Status: Obsolete(EOL) Family Name: MCT9001 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 55V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 400mV Introduction Date: November 24, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788360-MCT9001W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.400", 10.16mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1V
Rise / Fall Time (Typ): 2.4μs, 2.4μs
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 3μs, 3μs
Part Status: Obsolete(EOL)
Family Name: MCT9001
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 55V
Output Current per Channel: 30mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 400mV
Introduction Date: November 24, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-MCT9001W 788360-MCT9001W
Product Name Dual 5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - MCT9001W
IC(max) 30 milliamps
PD 400 milliwatts
hfe 600
Unlock Full Specs
to access all available technical data