onsemi SMD DIP Bipolar Transistor MCT9001S

Description
Transistor Output Optocouplers 2-CH PHTX UNFRMD LDS SMD DIP-8 Product overview: MCT9001S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT9001S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocouplers 2-CH PHTX UNFRMD LDS SMD DIP-8 Product overview: MCT9001S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT9001S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD DIP Bipolar Transistor
903-MCT9001S
SMD DIP Bipolar Transistor 903-MCT9001S
Transistor Output Optocouplers 2-CH PHTX UNFRMD LDS SMD DIP-8 Product overview: MCT9001S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT9001S can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers 2-CH PHTX UNFRMD LDS SMD DIP-8 Product overview: MCT9001S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT9001S can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - MCT9001S - 1221360-MCT9001S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT9001S
1221360-MCT9001S
Optoisolators - Transistor, Photovoltaic Output - MCT9001S 1221360-MCT9001S
Manufacturer: ON Semiconductor Win Source Part Number: 1221360-MCT9001S Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 30mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 55V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2.4μs, 2.4μs Turn On / Turn Off Time: 3μs, 3μs Voltage - Forward (Vf): 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1221360-MCT9001S
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 30mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 55V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 2.4μs, 2.4μs
Turn On / Turn Off Time: 3μs, 3μs
Voltage - Forward (Vf): 1V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-MCT9001S 1221360-MCT9001S
Product Name SMD DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - MCT9001S
Package Type Bulk SOT3
Packing Method Bulk Tube; Tube
IC(max) 30 milliamps
Unlock Full Specs
to access all available technical data