onsemi SMD 30V 150mA 5.3kV Bipolar Transistor MCT5211SD

Description
1-CH DC Optocoupler, 30V VCEO, 150mA Ic, 5.3kV Isolation, SMD Product overview: MCT5211SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5211SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH DC Optocoupler, 30V VCEO, 150mA Ic, 5.3kV Isolation, SMD Product overview: MCT5211SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5211SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 150mA 5.3kV Bipolar Transistor
903-MCT5211SD
SMD 30V 150mA 5.3kV Bipolar Transistor 903-MCT5211SD
1-CH DC Optocoupler, 30V VCEO, 150mA Ic, 5.3kV Isolation, SMD Product overview: MCT5211SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5211SD can be used for catalog matching and distributor lookup.

1-CH DC Optocoupler, 30V VCEO, 150mA Ic, 5.3kV Isolation, SMD Product overview: MCT5211SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5211SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - MCT5211SD - 1075610-MCT5211SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT5211SD
1075610-MCT5211SD
Optoisolators - Transistor, Photovoltaic Output - MCT5211SD 1075610-MCT5211SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1075610-MCT5211SD Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 150% @ 1.6mA Switching Turn-On and Turn-Off Time: 14μs, 2.5μs Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1075610-MCT5211SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 150% @ 1.6mA
Switching Turn-On and Turn-Off Time: 14μs, 2.5μs
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-MCT5211SD 1075610-MCT5211SD
Product Name SMD 30V 150mA 5.3kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - MCT5211SD
IC(max) 150 milliamps
Unlock Full Specs
to access all available technical data