onsemi Optoisolators - Transistor, Photovoltaic Output - MCT5210 MCT5210

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1221348-MCT5210 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 150mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 70% at 3mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 10μs, 400ns Voltage - Forward (Vf): 1.25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1221348-MCT5210 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 150mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 70% at 3mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 10μs, 400ns Voltage - Forward (Vf): 1.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MCT5210 - 1221348-MCT5210 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT5210
1221348-MCT5210
Optoisolators - Transistor, Photovoltaic Output - MCT5210 1221348-MCT5210
Manufacturer: ON Semiconductor Win Source Part Number: 1221348-MCT5210 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 150mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 70% at 3mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 10μs, 400ns Voltage - Forward (Vf): 1.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1221348-MCT5210
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 150mA
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com/
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 70% at 3mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 10μs, 400ns
Voltage - Forward (Vf): 1.25V

Buy Now
Singapore, Singapore
Bipolar Transistor
903-MCT5210
Bipolar Transistor 903-MCT5210
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: MCT5210 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5210 can be used for catalog matching and distributor lookup.

TRANSISTOR OUTPUT OPTOCOUPLER Product overview: MCT5210 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1221348-MCT5210 903-MCT5210
Product Name Optoisolators - Transistor, Photovoltaic Output - MCT5210 Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data