The MCT5201SR2M is a low input current phototransistor optocoupler in a surface mount package with tape and reel packaging, featuring a six-pin dual-in-line configuration. It incorporates an AlGaAs infrared LED and an NPN phototransistor, with a current transfer ratio of 120% minimum at 5 mA LED current and 0.4 V collector-emitter voltage. The device provides 7500 Vrms input-output isolation, 5 kV/µs common mode transient rejection, and operates from -40°C to +100°C. It meets UL 94 V-0 flammability rating and is recognized by Underwriters Laboratories under file E90700. The package has an external creepage and clearance of 7 mm, with insulation thickness of 0.5 mm.
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: MCT5201SR2M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5201SR2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT5201SR2M |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |