The MCT5201SM is a low input current phototransistor optocoupler in a surface mount lead bend package, featuring an AlGaAs infrared LED coupled with an NPN phototransistor. It offers a current transfer ratio (CTR) of 250% at 1mA LED input current, supports data rates up to 20kbits/s, and provides 5kV/µs common mode transient rejection. The device is UL recognized and meets IEC60747-5-2 standards when ordered with the V option. It operates from -40°C to 100°C, has a maximum collector current of 150mA, and an isolation voltage of 7500Vac peak. Power dissipation is 260mW at 25°C with derating of 3.5mW/°C.
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: MCT5201SM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5201SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT5201SM |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |