The MCT5201SD is a six-pin dual-in-line surface-mount optocoupler with an infrared LED and NPN phototransistor, designed for logic isolation and signal transfer. It supports data rates up to 150 kbits/s and provides 5300 Vrms isolation. The device guarantees current transfer ratio (CTR) of 120% at 5 mA input current, with operation from -55°C to 100°C. It meets UL94 V-0 flammability rating and is VDE certified with option 300. Package dimensions match the 0.4" lead spacing surface-mount configuration with a lead coplanarity of 0.10 mm max.
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: MCT5201SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5201SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT5201SD |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Reel - TR |