onsemi SMD 150mA 5.3kV Bipolar Transistor MCT5201S

Description
1-CH DC Optocoupler, 150mA, 5.3kV Isolation, SMD Product overview: MCT5201S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5201S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH DC Optocoupler, 150mA, 5.3kV Isolation, SMD Product overview: MCT5201S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5201S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150mA 5.3kV Bipolar Transistor
903-MCT5201S
SMD 150mA 5.3kV Bipolar Transistor 903-MCT5201S
1-CH DC Optocoupler, 150mA, 5.3kV Isolation, SMD Product overview: MCT5201S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5201S can be used for catalog matching and distributor lookup.

1-CH DC Optocoupler, 150mA, 5.3kV Isolation, SMD Product overview: MCT5201S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5201S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - MCT5201S - 788358-MCT5201S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT5201S
788358-MCT5201S
Optoisolators - Transistor, Photovoltaic Output - MCT5201S 788358-MCT5201S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788358-MCT5201S Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2.5μs, 16μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3μs, 12μs Part Status: Obsolete(EOL) Family Name: MCT5201 Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 120% @ 5mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MCT5211SM; MCT5211SR2M; MCT5201SM; MCT5201SR2M; Introduction Date: November 24, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788358-MCT5201S
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2.5μs, 16μs
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 3μs, 12μs
Part Status: Obsolete(EOL)
Family Name: MCT5201
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 120% @ 5mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): MCT5211SM; MCT5211SR2M; MCT5201SM; MCT5201SR2M;
Introduction Date: November 24, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-MCT5201S 788358-MCT5201S
Product Name SMD 150mA 5.3kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - MCT5201S
IC(max) 150 milliamps
Unlock Full Specs
to access all available technical data