The MCT5201M is a low input current phototransistor optocoupler featuring an AlGaAs infrared emitting diode coupled with an NPN phototransistor in a six-pin dual-in-line package. It guarantees a current transfer ratio of 120% at 5mA LED input current and 0.4V collector-emitter voltage. The device supports data rates up to 150kbits/s (NRZ) and has a common mode transient rejection of 5kV/µs. It is certified by Underwriters Laboratory (UL) with file #E90700, volume 2, and meets the IEC60747-5-2 standard for electrical safety insulation. The package has a 0.4 inch lead spacing, with an operating temperature range of -40°C to 100°C and a maximum total power dissipation of 260mW at 25°C. The input-output isolation voltage is 7500VAC peak, with 7mm external creepage and clearance.
Optocoupler 7.5kV Isolation DIP 150mA Output Product overview: MCT5201M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV, 150mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5kV, 150mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5201M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT5201M |
| Product Name | 7.5kV 150mA DIP Bipolar Transistor |
| IC(max) | 150 milliamps |