The MCT5201 is a phototransistor optocoupler in a six-pin dual-in-line package, designed for logic isolation and signal interfacing between CMOS, LSTTL, and TTL circuits. It features a guaranteed current transfer ratio of 120% at 5 mA LED input current, a collector-emitter breakdown voltage of 30 V, and a continuous collector current rating of 150 mA. The device offers an input-output isolation voltage of 5300 Vac(rms) and a common mode transient rejection of 5 kV/µs. It operates from -55°C to 100°C and meets UL and VDE safety standards. Data rates up to 150 kbits/s are achievable with external base-emitter biasing.
1-CH DC Optocoupler Transistor Output PDIP 30V 150mA 5.3kV Product overview: MCT5201 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 150mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 150mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5201 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT5201 |
| Product Name | 30V 150mA 5.3kV Bipolar Transistor |
| IC(max) | 150 milliamps |