onsemi Optoisolators - Transistor, Photovoltaic Output - MCT5200SD MCT5200SD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1075599-MCT5200SD Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 75% @ 10mA Switching Turn-On and Turn-Off Time: 1.6μs, 18μs Rise and Fall Time: 1.3μs, 16μs Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1075599-MCT5200SD Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 75% @ 10mA Switching Turn-On and Turn-Off Time: 1.6μs, 18μs Rise and Fall Time: 1.3μs, 16μs Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MCT5200SD - 1075599-MCT5200SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT5200SD
1075599-MCT5200SD
Optoisolators - Transistor, Photovoltaic Output - MCT5200SD 1075599-MCT5200SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1075599-MCT5200SD Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 75% @ 10mA Switching Turn-On and Turn-Off Time: 1.6μs, 18μs Rise and Fall Time: 1.3μs, 16μs Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1075599-MCT5200SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 75% @ 10mA
Switching Turn-On and Turn-Off Time: 1.6μs, 18μs
Rise and Fall Time: 1.3μs, 16μs
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.3KV Bipolar Transistor
903-MCT5200SD
5.3KV Bipolar Transistor 903-MCT5200SD
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: MCT5200SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5200SD can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: MCT5200SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5200SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1075599-MCT5200SD 903-MCT5200SD
Product Name Optoisolators - Transistor, Photovoltaic Output - MCT5200SD 5.3KV Bipolar Transistor
Package Type SOT3; 6-SMD Reel - TR
Unlock Full Specs
to access all available technical data