The MCT5200 is a phototransistor optocoupler consisting of an AlGaAs infrared LED coupled to an NPN phototransistor in a six-pin dual-in-line package. It supports data rates up to 150 kbits/s (NRZ) with a current transfer ratio (CTR) of 75% minimum at 10 mA LED input current and 0.4 V collector-emitter voltage. It features a 5.3 kV rms input-output isolation voltage, 5 kV/µs common mode transient rejection, and operates over a temperature range of -55°C to 100°C. The device is UL recognized (E90700) and meets VDE 0884 requirements. Maximum continuous collector current is 150 mA, LED forward current is 50 mA, and total power dissipation is 260 mW at 25°C.
OPTOCOUPLER, TRANSISTOR O/P Product overview: MCT5200 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT5200 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT5200 |
| Product Name | Bipolar Transistor |
| IC(max) | 150 milliamps |