The MCT2VM is a phototransistor optocoupler consisting of a gallium arsenide infrared emitter and a silicon phototransistor in a 6-pin dual in-line package. It features an input-output isolation voltage of 7500 VAC (peak) and meets UL and IEC60747-5-2 safety standards. The device supports a maximum collector-emitter voltage of 30 V and a forward current of 60 mA. It is rated for operation from -40 to +100 °C and has a power dissipation limit of 250 mW. The package dimensions and pinout follow the standard 6-pin DIP configuration with 0.4-inch lead spacing.
Transistor Optocoupler, 30V VCEO, 5.3kV Isolation, 60mA IF, DIP Product overview: MCT2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3kV, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5.3kV, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT2VM |
| Product Name | 30V 5.3kV 60mA DIP Bipolar Transistor |
| IC(max) | 50 milliamps |