The MCT2TVM is a phototransistor optocoupler in a 6-pin dual in-line package with 0.4" lead spacing and IEC60747-5-2 compliance. It features a gallium arsenide infrared LED coupled to a silicon phototransistor, offering 7500 Vac(pk) input-output isolation voltage and 30 V collector-emitter breakdown voltage. The device supports a maximum forward current of 60 mA and collector current of 50 mA, with an operating temperature range of -40 to +100°C and total device power dissipation of 250 mW at 25°C.
1-Ch Transistor Optocoupler, 5.3kV Isolation, 30V VCEO, 60mA IF, PDIP Product overview: MCT2TVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 30V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2TVM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT2TVM |
| Product Name | 5.3kV 30V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |