The MCT2TM is a phototransistor optocoupler in a 6-pin dual in-line package with 0.4" lead spacing, consisting of a gallium arsenide infrared LED driving a silicon phototransistor. It features an input forward current rating of 60 mA, a collector-emitter voltage of 30 V, and an input-to-output isolation voltage of 7500 VAC peak. The device is UL recognized and IEC60747-5-2 certified, with operating temperature range from -40°C to +100°C and total power dissipation of 250 mW at 25°C.
1-Ch Transistor Optocoupler, 30V VCEO, 5.3kV Iso, 60mA IF, PDIP Product overview: MCT2TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2TM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT2TM |
| Product Name | 30V 5.3kV 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |