The MCT2SR2VM is a surface-mount phototransistor optocoupler consisting of a gallium arsenide infrared LED driving a silicon phototransistor in a 6-pin dual in-line package. It provides 7500 VAC(pk) input-output isolation voltage and has a collector-emitter breakdown voltage of 30 V. The device supports a maximum forward current of 60 mA and a collector current of 50 mA. It is certified to UL 94 V-0 and IEC 60747-5-2 standards. The surface-mount version features a lead bend for SMD mounting, with a recommended reflow profile up to 260°C for 42 seconds.
Optocoupler, 5.3kV Isolation, 30V VCEO, 60mA IF, SMD Product overview: MCT2SR2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 30V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 30V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2SR2VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT2SR2VM |
| Product Name | SMD 5.3kV 30V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |