onsemi Optoisolators - Transistor, Photovoltaic Output - MCT2SR2M MCT2SR2M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1221346-MCT2SR2M Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vpk Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2μs, 1.5μs Turn On / Turn Off Time: 2μs, 2μs Voltage - Forward (Vf): 1.25V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1221346-MCT2SR2M Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vpk Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2μs, 1.5μs Turn On / Turn Off Time: 2μs, 2μs Voltage - Forward (Vf): 1.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MCT2SR2M - 1221346-MCT2SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT2SR2M
1221346-MCT2SR2M
Optoisolators - Transistor, Photovoltaic Output - MCT2SR2M 1221346-MCT2SR2M
Manufacturer: ON Semiconductor Win Source Part Number: 1221346-MCT2SR2M Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vpk Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2μs, 1.5μs Turn On / Turn Off Time: 2μs, 2μs Voltage - Forward (Vf): 1.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1221346-MCT2SR2M
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 7500Vpk
Categories: Isolators
Supplier Device Package: 6-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 20% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 2μs, 1.5μs
Turn On / Turn Off Time: 2μs, 2μs
Voltage - Forward (Vf): 1.25V

Buy Now
Singapore, Singapore
7.5KV Bipolar Transistor
903-MCT2SR2M
7.5KV Bipolar Transistor 903-MCT2SR2M
PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 7.5KV TRANS W/BASE 6SMD Product overview: MCT2SR2M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2SR2M can be used for catalog matching and distributor lookup.

PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 7.5KV TRANS W/BASE 6SMD Product overview: MCT2SR2M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2SR2M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1221346-MCT2SR2M 903-MCT2SR2M
Product Name Optoisolators - Transistor, Photovoltaic Output - MCT2SR2M 7.5KV Bipolar Transistor
Package Type SOT3 Tape and Reel
Unlock Full Specs
to access all available technical data