The MCT2SM is a surface-mount phototransistor optocoupler with a 6-pin dual in-line package, consisting of a gallium arsenide infrared LED and a silicon phototransistor. It provides 7500 Vac(pk) input-output isolation voltage and 10^11 Ω isolation resistance. The device supports a maximum collector current of 50 mA, collector-emitter voltage of 30 V, and forward input current of 60 mA. It is UL recognized (File # E90700) and IEC60747-5-2 certified. The package supports surface-mounting with a 0.4" lead spacing option available in tape and reel form.
1-Ch Transistor Optocoupler, 5.3kV Isolation, 30V VCEO, 60mA IF, SMD Product overview: MCT2SM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 30V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 30V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT2SM |
| Product Name | SMD 5.3kV 30V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |