The MCT2M is a phototransistor optocoupler consisting of a gallium arsenide infrared emitting diode and a silicon phototransistor in a 6-pin dual in-line package. It has a collector-emitter voltage rating of 30 V, a maximum collector current of 50 mA, and a peak forward input current of 3 A. The device supports an input-forward voltage of up to 1.5 V at 20 mA and offers an isolation voltage of 7500 Vac(pk). It operates over a temperature range of -40 to +100 °C and has a total device power dissipation of 250 mW at 25 °C. The current transfer ratio is specified as a minimum of 20% at an input current of 10 mA and collector-emitter voltage of 10 V.
Transistor Output Optocoupler Product overview: MCT2M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT2M |
| Product Name | Bipolar Transistor |
| PD | 0.1500 milliwatts |