onsemi DIP Bipolar Transistor MCT2ESR2M

Description
6-Pin DIP Phototransistor Output Optocoupler, MDIP 6L, 1000-TAPE REEL Product overview: MCT2ESR2M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2ESR2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Pin DIP Phototransistor Output Optocoupler, MDIP 6L, 1000-TAPE REEL Product overview: MCT2ESR2M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2ESR2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Bipolar Transistor
903-MCT2ESR2M
DIP Bipolar Transistor 903-MCT2ESR2M
6-Pin DIP Phototransistor Output Optocoupler, MDIP 6L, 1000-TAPE REEL Product overview: MCT2ESR2M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2ESR2M can be used for catalog matching and distributor lookup.

6-Pin DIP Phototransistor Output Optocoupler, MDIP 6L, 1000-TAPE REEL Product overview: MCT2ESR2M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2ESR2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - MCT2ESR2M - 1221342-MCT2ESR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT2ESR2M
1221342-MCT2ESR2M
Optoisolators - Transistor, Photovoltaic Output - MCT2ESR2M 1221342-MCT2ESR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1221342-MCT2ESR2M Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2μs, 1.5μs Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 2μs, 2μs Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MCT2ESM; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1221342-MCT2ESR2M
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2μs, 1.5μs
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Turn On / Turn Off Time (Typ): 2μs, 2μs
Part Status: Obsolete(EOL)
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 20% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): MCT2ESM;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-MCT2ESR2M 1221342-MCT2ESR2M
Product Name DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - MCT2ESR2M
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807 - Rochester Electronics
Specs
Polarity PNP
Package Type TO236AB-3, SOT23
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Bipolar Transistors - 6697694P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
Single IGBTs - AUIRGS30B60K-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tube
View Details
6 suppliers