Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1221341-MCT2ESM
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2μs, 1.5μs
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Turn On / Turn Off Time (Typ): 2μs, 2μs
Family Name: MCT2E
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 20% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): MCT2ESR2M;
Introduction Date: November 24, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRANSISTOR OUTPUT OPTOCOUPLER, 7 Product overview: MCT2ESM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2ESM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1221341-MCT2ESM | 903-MCT2ESM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MCT2ESM | Bipolar Transistor |
| Package Type | SOT3 | Bulk |