onsemi Optoisolators - Transistor, Photovoltaic Output - MCT2ESD MCT2ESD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 884423-MCT2ESD Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: MCT2 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 884423-MCT2ESD Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: MCT2 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MCT2ESD - 884423-MCT2ESD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT2ESD
884423-MCT2ESD
Optoisolators - Transistor, Photovoltaic Output - MCT2ESD 884423-MCT2ESD
Manufacturer: ON Semiconductor Win Source Part Number: 884423-MCT2ESD Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: MCT2 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 884423-MCT2ESD
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Package: Reel - TR
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCT2
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-MCT2ESD
Bipolar Transistor 903-MCT2ESD
OptoCouplers & OptoIsolators 6pin Optocoupler Photodarlington Product overview: MCT2ESD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2ESD can be used for catalog matching and distributor lookup.

OptoCouplers & OptoIsolators 6pin Optocoupler Photodarlington Product overview: MCT2ESD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2ESD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 884423-MCT2ESD 903-MCT2ESD
Product Name Optoisolators - Transistor, Photovoltaic Output - MCT2ESD Bipolar Transistor
Package Type SOT3; 6-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 1727-BC807-16LVLTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Bipolar Transistors - 1219991 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details