onsemi Optoisolators - Transistor, Photovoltaic Output - MCT270 MCT270

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1221332-MCT270 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Maximum Output Voltage: 30V Manufacturer Homepage: www.infineon.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 90mA Current Transfer Ratio (Minimum): 50% at 10mA Current Transfer Ratio (Maximum): 115% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1221332-MCT270 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Maximum Output Voltage: 30V Manufacturer Homepage: www.infineon.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 90mA Current Transfer Ratio (Minimum): 50% at 10mA Current Transfer Ratio (Maximum): 115% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MCT270 - 1221332-MCT270 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT270
1221332-MCT270
Optoisolators - Transistor, Photovoltaic Output - MCT270 1221332-MCT270
Manufacturer: ON Semiconductor Win Source Part Number: 1221332-MCT270 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Maximum Output Voltage: 30V Manufacturer Homepage: www.infineon.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 90mA Current Transfer Ratio (Minimum): 50% at 10mA Current Transfer Ratio (Maximum): 115% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1221332-MCT270
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Maximum Output Voltage: 30V
Manufacturer Homepage: www.infineon.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 90mA
Current Transfer Ratio (Minimum): 50% at 10mA
Current Transfer Ratio (Maximum): 115% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Bipolar Transistor
903-MCT270
Bipolar Transistor 903-MCT270
TRANSISTOR OPTOISOLATOR Product overview: MCT270 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT270 can be used for catalog matching and distributor lookup.

TRANSISTOR OPTOISOLATOR Product overview: MCT270 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT270 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1221332-MCT270 903-MCT270
Product Name Optoisolators - Transistor, Photovoltaic Output - MCT270 Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data