onsemi 5.3KV Bipolar Transistor MCT2201W

Description
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk / OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: MCT2201W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2201W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk / OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: MCT2201W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2201W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3KV Bipolar Transistor
903-MCT2201W
5.3KV Bipolar Transistor 903-MCT2201W
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk / OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: MCT2201W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2201W can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk / OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: MCT2201W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2201W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - MCT2201W - 788356-MCT2201W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT2201W
788356-MCT2201W
Optoisolators - Transistor, Photovoltaic Output - MCT2201W 788356-MCT2201W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788356-MCT2201W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 2μs, 2μs Part Status: Obsolete(EOL) Family Name: MCT2201 Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 400mV Introduction Date: November 24, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788356-MCT2201W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 2μs, 2μs
Part Status: Obsolete(EOL)
Family Name: MCT2201
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Vce Saturation (Maximum): 400mV
Introduction Date: November 24, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-MCT2201W 788356-MCT2201W
Product Name 5.3KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - MCT2201W
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data