onsemi Optoisolators - Transistor, Photovoltaic Output - MCT2103SD MCT2103SD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788354-MCT2103SD Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Rise / Fall Time (Typ): 1μs, 11μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 1μs, 50μs Part Status: Obsolete(EOL) Family Name: MCT2103SD Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 150% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MCT210.3SD; MCT210.3S; MCT210SR2V-M ; MCT210SV-M; Introduction Date: November 24, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788354-MCT2103SD Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Rise / Fall Time (Typ): 1μs, 11μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 1μs, 50μs Part Status: Obsolete(EOL) Family Name: MCT2103SD Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 150% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MCT210.3SD; MCT210.3S; MCT210SR2V-M ; MCT210SV-M; Introduction Date: November 24, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MCT2103SD - 788354-MCT2103SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT2103SD
788354-MCT2103SD
Optoisolators - Transistor, Photovoltaic Output - MCT2103SD 788354-MCT2103SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788354-MCT2103SD Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.33V Rise / Fall Time (Typ): 1μs, 11μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 1μs, 50μs Part Status: Obsolete(EOL) Family Name: MCT2103SD Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 150% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MCT210.3SD; MCT210.3S; MCT210SR2V-M ; MCT210SV-M; Introduction Date: November 24, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788354-MCT2103SD
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.33V
Rise / Fall Time (Typ): 1μs, 11μs
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 1μs, 50μs
Part Status: Obsolete(EOL)
Family Name: MCT2103SD
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 150% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): MCT210.3SD; MCT210.3S; MCT210SR2V-M ; MCT210SV-M;
Introduction Date: November 24, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 5.3KV Bipolar Transistor
903-MCT2103SD
SMD 5.3KV Bipolar Transistor 903-MCT2103SD
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R / OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: MCT2103SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2103SD can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R / OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: MCT2103SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2103SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 788354-MCT2103SD 903-MCT2103SD
Product Name Optoisolators - Transistor, Photovoltaic Output - MCT2103SD SMD 5.3KV Bipolar Transistor
Package Type SOT3 Reel package
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154970P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
20V 1A Bipolar Transistor - 276-BCP68-25 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers