The MCT210 is a phototransistor optocoupler with a gallium arsenide infrared LED and silicon phototransistor in a 6-pin dual in-line package. It provides an isolation voltage of 5300 Vac(rms) for black package variants and supports a collector-emitter voltage of 30 V and a maximum collector current of 50 mA. The current transfer ratio ranges from 50% to 125% at an input current of 10 mA and collector-emitter voltage of 5 V. The device has a typical turn-on time of 1.0 µs and turn-off time of 98 µs under typical TTL interface conditions. It meets UL and VDE safety standards for isolation performance.
1-Ch Optocoupler, 5.3kV Iso, 30V VCEO, 50mA Ic, PDIP Product overview: MCT210 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 30V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 30V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT210 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT210 |
| Product Name | 5.3kV 30V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |