Manufacturer: ON Semiconductor
Win Source Part Number: 023158-MCR8DCMT4G
Category: Discrete Semiconductor Products
Family: Thyristors - SCRs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: DPAK-3
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 5.1A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz
SCR Type: Standard Recovery
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 023158-MCR8DCMT4G |
| Product Name | Discrete Semiconductor Products |