Manufacturer: ON Semiconductor
Win Source Part Number: 003389-MCR72-8TG
Category: Discrete Semiconductor Products
Family: Thyristors - SCRs
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Current - Hold (Ih) (Max): 6mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 2V
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
SCR Type: Sensitive Gate
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003389-MCR72-8TG |
| Product Name | Discrete Semiconductor Products |