onsemi Discrete Semiconductor Products - Thyristors - SCRs MCR72-006

Description
Win Source Part Number: 1351504-MCR72-006 Category: Discrete Semiconductor Products - Thyristors - SCRs Package: Bulk Standard Package: 500 Voltage - Off State: 400 V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: onsemi Base Product Number: MCR72 Product Status: Obsolete RoHS Status: RoHS non-compliant Current - On State (It (RMS) ) (Max): 8 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 200 µA Current - Hold (Ih) (Max): 6 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1351504-MCR72-006 Category: Discrete Semiconductor Products - Thyristors - SCRs Package: Bulk Standard Package: 500 Voltage - Off State: 400 V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: onsemi Base Product Number: MCR72 Product Status: Obsolete RoHS Status: RoHS non-compliant Current - On State (It (RMS) ) (Max): 8 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 200 µA Current - Hold (Ih) (Max): 6 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1351504-MCR72-006 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1351504-MCR72-006
Discrete Semiconductor Products - Thyristors - SCRs 1351504-MCR72-006
Win Source Part Number: 1351504-MCR72-006 Category: Discrete Semiconductor Products - Thyristors - SCRs Package: Bulk Standard Package: 500 Voltage - Off State: 400 V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: onsemi Base Product Number: MCR72 Product Status: Obsolete RoHS Status: RoHS non-compliant Current - On State (It (RMS) ) (Max): 8 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 200 µA Current - Hold (Ih) (Max): 6 mA

Win Source Part Number: 1351504-MCR72-006
Category: Discrete Semiconductor Products - Thyristors - SCRs
Package: Bulk
Standard Package: 500
Voltage - Off State: 400 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: onsemi
Base Product Number: MCR72
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Current - On State (It (RMS) ) (Max): 8 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 200 µA
Current - Hold (Ih) (Max): 6 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1351504-MCR72-006
Product Name Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

EUPC Standard Hybrid SCR-Diode - TD162N16KOF - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details