Manufacturer: ON Semiconductor
Win Source Part Number: 023156-MCR703AT4G
Category: Discrete Semiconductor Products
Family: Thyristors - SCRs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 110°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: DPAK-3
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 100V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 75μA
Voltage - On State (Vtm) (Max): 2.2V
Current - On State (It (AV)) (Max): 2.6A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A @ 60Hz
SCR Type: Sensitive Gate
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 023156-MCR703AT4G |
| Product Name | Discrete Semiconductor Products |