Manufacturer: ON Semiconductor
Win Source Part Number: 058409-MCR16NG
Category: Discrete Semiconductor Products
Family: SCRs - Single
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: Reverse Blocking Thyristors
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 20mA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 16A
Current - Off State (Max): 10µA
SCR Type: Standard Recovery
Current - Non Rep. Surge 50 60Hz (Itsm): 160A @ 60Hz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 058409-MCR16NG |
| Product Name | Discrete Semiconductor Products |