Manufacturer: ON Semiconductor
Win Source Part Number: 058408-MCR106-8G
Category: Discrete Semiconductor Products
Family: SCRs - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-225AA TO-126-3
Manufacturer Device Package: TO-225AA
Standard Package: 500
Catalog: Sensitive Gate SCRs
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 200µA
Voltage - On State (Vtm) (Max): 2V
Current - On State (It (AV)) (Max): 2.55A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 10µA
SCR Type: Sensitive Gate
Current - Non Rep. Surge 50 60Hz (Itsm): 25A @ 60Hz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 058408-MCR106-8G |
| Product Name | Discrete Semiconductor Products |