onsemi Scr Thyristor, 2.55A, 100V To-225Aa; Peak Repetitive Off State Voltage Onsemi MCR106-3

Description
SCR THYRISTOR, 2.55A, 100V TO-225AA; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:2.55A; On State RMS Current:4A; Thyristor Case Style:TO-225AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCR THYRISTOR, 2.55A, 100V TO-225AA; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:2.55A; On State RMS Current:4A; Thyristor Case Style:TO-225AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 2.55A, 100V To-225Aa; Peak Repetitive Off State Voltage Onsemi - 07F1466 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 2.55A, 100V To-225Aa; Peak Repetitive Off State Voltage Onsemi
07F1466
Scr Thyristor, 2.55A, 100V To-225Aa; Peak Repetitive Off State Voltage Onsemi 07F1466
SCR THYRISTOR, 2.55A, 100V TO-225AA; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:2.55A; On State RMS Current:4A; Thyristor Case Style:TO-225AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 2.55A, 100V TO-225AA; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:2.55A; On State RMS Current:4A; Thyristor Case Style:TO-225AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 07F1466
Product Name Scr Thyristor, 2.55A, 100V To-225Aa; Peak Repetitive Off State Voltage Onsemi
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details