Manufacturer: ON Semiconductor
Win Source Part Number: 023127-MCR08MT1G
Category: Discrete Semiconductor Products
Family: Thyristors - SCRs
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 110°C
Package: TO-261-4, TO-261AA
Manufacturer Device Package: SOT-223
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
SCR Type: Sensitive Gate
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 023127-MCR08MT1G |
| Product Name | Discrete Semiconductor Products |