Manufacturer: ON Semiconductor
Win Source Part Number: 041553-MCK12140DR2G
Packaging: Reel - TR
Type: Phase Frequency Detector
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: No/Yes
"Phase Frequency Detector IC 800MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC FREQUENCY DETECTOR 8SOIC
IC FREQUENCY DETECTOR 8SOIC
Phase Frequency Detector, SOIC-8 Narrow Body, 2500-REEL Product overview: MCK12140DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MCK12140DR2G can be used for catalog matching and distributor lookup.
IC FREQUENCY DETECTOR 8SOIC
IC DETECTOR PHASE FREQ 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 041553-MCK12140DR2G | 488-MCK12140DR2GTR-ND | 728-MCK12140DR2G | MCK12140DR2G | MCK12140DR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MCK12140DR2G | Clock Generators, PLLs, Frequency Synthesizers | SOIC Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Phase Frequency Detector; Clock Generator | Phase Frequency Detector; Clock Generator | Clock Generator | |
| Bus Interface | ECL; ECL | ECL | ECL; ECL | ||
| Package Type | Surface Mount; 8-SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 4.75 to 5.5 volts | 4.75 to 5.5 volts | 4.75 to 5.5 volts |